Carling Technologies, Inc. Rocker Switches 62115919-0-9-V

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-62115919-0-9-V-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-62115919-0-9-V-ND
Rocker Switches 432-62115919-0-9-V-ND
Rocker Switch

Rocker Switch

Buy Now Datasheet
Switch, Rocker, Dpst, 8A, 250V, Black; Switch Operation Carling Technologies - 76K1155 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 8A, 250V, Black; Switch Operation Carling Technologies
76K1155
Switch, Rocker, Dpst, 8A, 250V, Black; Switch Operation Carling Technologies 76K1155
SWITCH, ROCKER, DPST, 8A, 250V, BLACK; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:621 Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 8A, 250V, BLACK; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:621 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches 62115919-0-9-V
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Switch, Miniature CURVETTE, SNAP IN,VISI-Rocker - 70132011 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature CURVETTE, SNAP IN,VISI-Rocker
70132011
Switch, Miniature CURVETTE, SNAP IN,VISI-Rocker 70132011
Contact Form DPST, On-Off Switch Function, 621 Series Rocker Switch These double insulated miniature switches offer self-cleaning wiping action. Contact System Rating: 4 A, 250 VAC; 8 A, 125 VAC; 6(4) A, 250 VAC.UL recognized and CSA and VDE certified. Also features our unique Visi-Rocker two molded curved rocker for low-cost “ON” indication. The patriarch of the Carling line of sub-miniature switches has its roots deep in the appliance, audio visual, power supply, and telecom markets.

Contact Form DPST, On-Off Switch Function, 621 Series Rocker Switch
These double insulated miniature switches offer self-cleaning wiping action. Contact System Rating: 4 A, 250 VAC; 8 A, 125 VAC; 6(4) A, 250 VAC.UL recognized and CSA and VDE certified. Also features our unique Visi-Rocker two molded curved rocker for low-cost “ON” indication.
The patriarch of the Carling line of sub-miniature switches has its roots deep in the appliance, audio visual, power supply, and telecom markets.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 432-62115919-0-9-V-ND 76K1155 62115919-0-9-V 70132011
Product Name Rocker Switches Switch, Rocker, Dpst, 8A, 250V, Black; Switch Operation Carling Technologies Switches - Rocker Switches Switch, Miniature CURVETTE, SNAP IN,VISI-Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST Double Pole, Single Throw
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm) Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-14N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details