Rocker Switch,STRAIGHT,DPDT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 432-62115421-0-0-N-ND | 62115421-0-0-N | 89C0463 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker Switch,straight,dpdt,on-On,solder Terminal,rocker Rohs Compliant Carling Technologies |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed | RoHS |