The 611/621-Series are single or double pole rocker and paddle switches designed for use in appliance, audio visual, power supply, and telecom applications. This part is a single pole, 8A 125VAC, ON-OFF-ON circuit with a visi-rocker, black paddle actuator, and PC front mount termination. It measures 20.95mm in length, 14.98mm in width, and 12.83mm in height. The switch has a dielectric strength of 1000V between live and dead metal parts, operates between 0°C and 85°C, and supports 50,000 electrical cycles and 100,000 mechanical cycles. It is rated for 2A 250VAC, 5A 125VAC resistive load with the visi-rocker option. The terminals are epoxy sealed and non-vented. UL/CSA approvals are listed for its electrical ratings.
61112224-0-0-N ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34R2525 |
| Product Name | 61112224-0-0-N Rohs Compliant Carling Technologies |
| Approvals | RoHS |