Carling Technologies, Inc. Carling Technologies 380-08606 Hex Face Nut, Black, 15/32" Threads 380-08606

Description
Carling Technologies 380-08606 Hex Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Toggle Type: Face Nut Color: Black Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles Half boot style allows any handle length to protrude through (round handles only)
Request a Quote Datasheet
Description
Carling Technologies 380-08606 Hex Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Toggle Type: Face Nut Color: Black Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles Half boot style allows any handle length to protrude through (round handles only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies 380-08606 Hex Face Nut, Black, 15/32
Chanhassen, MN, United States
Carling Technologies 380-08606 Hex Face Nut, Black, 15/32" Threads
44211
Carling Technologies 380-08606 Hex Face Nut, Black, 15/32" Threads 44211
Carling Technologies 380-08606 Hex Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Toggle Type: Face Nut Color: Black Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles Half boot style allows any handle length to protrude through (round handles only)
  • Carling Technologies 380-08606 Hex Face Nuts
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Toggle Type: Face Nut
  • Color: Black
  • Thread Size: 15/32"
  • Provides protection from weather and salt spray
  • Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles
  • Half boot style allows any handle length to protrude through (round handles only)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Nuts
Product Number 44211
Product Name Carling Technologies 380-08606 Hex Face Nut, Black, 15/32" Threads
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Threaded Locknuts - 7211990 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M40
Material Bronze
View Details
2 suppliers
Slotted M3 Nut - KA1-4240000 - Harwin Plc
Specs
Type Round Nut
Size M3
View Details
T-Slot Nuts - 43301 - Jergens, Inc.
Specs
Size 3/8"; 3/8-16
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details