Carling Technologies, Inc. Carling Technologies 380-08602 Hex Face Nut, Nickel, 15/32" Threads 380-08602

Description
Carling Technologies 380-08602 Hex Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Material: Nickel Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles Half boot style allows any handle length to protrude through (round handles only)
Request a Quote Datasheet
Description
Carling Technologies 380-08602 Hex Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Material: Nickel Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles Half boot style allows any handle length to protrude through (round handles only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies 380-08602 Hex Face Nut, Nickel, 15/32
Chanhassen, MN, United States
Carling Technologies 380-08602 Hex Face Nut, Nickel, 15/32" Threads
44210
Carling Technologies 380-08602 Hex Face Nut, Nickel, 15/32" Threads 44210
Carling Technologies 380-08602 Hex Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Material: Nickel Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles Half boot style allows any handle length to protrude through (round handles only)
  • Carling Technologies 380-08602 Hex Face Nuts
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Material: Nickel
  • Thread Size: 15/32"
  • Provides protection from weather and salt spray
  • Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles
  • Half boot style allows any handle length to protrude through (round handles only)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Nuts
Product Number 44210
Product Name Carling Technologies 380-08602 Hex Face Nut, Nickel, 15/32" Threads
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Threaded Locknuts - 7211976 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M20
Material Bronze
View Details
2 suppliers
Knurled Lock Nuts - 28104 - Jergens, Inc.
Specs
Type Locknut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details