SWITCH TOGGLE SPDT 0.4VA 20V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 2M1-SP5-T2-B4-M2RE |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Round |
| Switch Function | Momentary |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-Mom |