Toggle Switch SPDT Panel Mount
2M1-SP1-T2-B3-M2RE ROHS COMPLIANT: YES
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-2M1-SP1-T2-B3-M2RE-ND | 16M4321 | 2M1-SP1-T2-B3-M2RE |
| Product Name | Toggle Switches | 2M1-Sp1-T2-B3-M2Re Rohs Compliant Carling Technologies | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |