Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 15A 125V
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
The G-Series toggle switches contain a slow-make, slow-break contact mechanism.
Toggle Switches DPDT, 6 TERMINAL ON - NONE - ON
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 8798281 | 432-1247-ND | 2GL51-73 | 73K1412 | 70131541 | 2GL51-73 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Carling Technologies | Switch, Toggle, DPDT, On-None-On, SpadeTerminals | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | On-None-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw |
| Terminal Type | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | CSA Certified; UL Listed | RoHS |