Carling Technologies, Inc. Toggle Switches 2GK01-73

Description
Toggle Switch
Request a Quote Datasheet
Description
Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-2GK01-73-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-2GK01-73-ND
Toggle Switches 432-2GK01-73-ND
Toggle Switch

Toggle Switch

Buy Now Datasheet
Toggle Switch, Dpst, 20A, 250V, Qc; Switch Operation Carling Technologies - 96B9097 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpst, 20A, 250V, Qc; Switch Operation Carling Technologies
96B9097
Toggle Switch, Dpst, 20A, 250V, Qc; Switch Operation Carling Technologies 96B9097
TOGGLE SWITCH, DPST, 20A, 250V, QC; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:G Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, DPST, 20A, 250V, QC; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:G Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
2GK01-73
Switches - Toggle Switches 2GK01-73
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2GK01-73
Toggle Switches 2GK01-73
Toggle Switches SWITCH TOGGLE

Toggle Switches SWITCH TOGGLE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-2GK01-73-ND 96B9097 2GK01-73 2GK01-73
Product Name Toggle Switches Toggle Switch, Dpst, 20A, 250V, Qc; Switch Operation Carling Technologies Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-1437558-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
30 mm Toggle Switch 800T PB - 800TC-T2H4GGXX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details