Carling Technologies, Inc. Toggle Switches 2FC53-73

Description
Toggle Switch
Request a Quote Datasheet
Description
Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-2FC53-73-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-2FC53-73-ND
Toggle Switches 432-2FC53-73-ND
Toggle Switch

Toggle Switch

Buy Now Datasheet
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies - 73K1405 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies
73K1405
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies 73K1405
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2FC53-73
Toggle Switches 2FC53-73
Toggle Switches 15 A SPDT ON-OFF-ON

Toggle Switches 15 A SPDT ON-OFF-ON

Buy Now Datasheet
Switches - Toggle Switches - 2FC53-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
2FC53-73
Switches - Toggle Switches 2FC53-73
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-2FC53-73-ND 73K1405 2FC53-73 2FC53-73
Product Name Toggle Switches Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-1-2-17918-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers