Carling Technologies, Inc. Toggle Switches 2FC53-73/TABS

Description
Carling Technologies 2FC53-73/TABS
Request a Quote Datasheet
Description
Carling Technologies 2FC53-73/TABS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 8798235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
8798235
Toggle Switches 8798235
Carling Technologies 2FC53-73/TABS

Carling Technologies 2FC53-73/TABS

Supplier's Site
Toggle Switches - 432-2FC53-73/TABS-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-2FC53-73/TABS-ND
Toggle Switches 432-2FC53-73/TABS-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switch, Toggle, Spdt, 10A, 250V; Switch Operation Carling Technologies - 73K1406 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 10A, 250V; Switch Operation Carling Technologies
73K1406
Switch, Toggle, Spdt, 10A, 250V; Switch Operation Carling Technologies 73K1406
SWITCH, TOGGLE, SPDT, 10A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 10A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
2FC53-73/TABS
Toggle Switches 2FC53-73/TABS
Toggle Switches SPDT ON-OFF-ON

Toggle Switches SPDT ON-OFF-ON

Buy Now Datasheet
Switches - Toggle Switches 2FC53-73/TABS
SWITCH TOGGLE SPDT 15A 125V

SWITCH TOGGLE SPDT 15A 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 8798235 432-2FC53-73/TABS-ND 73K1406 2FC53-73/TABS 2FC53-73/TABS
Product Name Toggle Switches Toggle Switches Switch, Toggle, Spdt, 10A, 250V; Switch Operation Carling Technologies Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on On-Off-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Quick Connect / Blade Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2493903-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 55241806 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details