The 2FA54 is a single pole toggle switch in the F-Series, designed for general-purpose applications with ratings up to 10A at 250VAC, 15A at 125VAC, or 3/4 HP at 125-250VAC. It features a bat-style toggle actuator, .250 tab terminals, and a mounting length of 0.687 inches with a bushing length of 0.465 inches. The switch supports 100,000 mechanical cycles and 50,000 electrical cycles under rated load, with a dielectric strength of 1000V between live and dead metal parts. It operates within a temperature range of 0°F to 150°F (-17.8°C to +65.6°C). The part is sealed and includes tab terminals as standard.
2FA54-52 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74R1091 |
| Product Name | 2Fa54-52 Rohs Compliant Carling Technologies |
| Approvals | RoHS |