The 110/216-Series toggle switches feature a quick-make, quick-break contact mechanism. They are suitable for AC/DC shallow back panel applications, and fit the industry standard .500 diameter mounting hole. These switches are available in a range of momentary and maintained single throw or double throw circuits, terminations, and bushing/toggle configurations.
| Carling Technologies, Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 110/216 Series |
| Product Name | Heavy Action Toggle Switch |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle |
| Switch Function | Maintained (optional feature); Momentary (optional feature) |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | Momentary ON (optional feature); Momentary OFF (optional feature) |