Carlen Controls, Inc. CC770-R RESOLVER TRANSDUCER CC770R

Description
GENERAL The CC770 Resolver Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the resolver package directly to the mill screw eliminating backlash and gearing errors inherent in a screwdown mechanical system. Both single and dual resolver versions are available. The dual resolver unit contains a fine resolver which is geared 64:1 to the coarse resolver enabling greatly increased accuracy and resolution. The CC770R contains no electronics! It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. The resolver-to-digital electronics are mounted within the control system enclosure. APPLICATIONS The CC770R Resolver Transducer is designed for use as a positioning feedback device in mill duty environments. Among its features are: 1. Absolute Measurement - Retains exact position throughout a power shutdown. 2. Eliminates gearing errors in the mechanical system. 3. Long-line Transmissions capability - 1000 feet and greater. 4. Very high degree of noise rejection. Ratio type of signal transmission using a modulated carrier waveform. The single resolver configuration will support conversion accuracy and resolution to a 12 bit number. The dual resolver configuration will support conversion accuracy and resolution to a 21 bit number.
Description
GENERAL The CC770 Resolver Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the resolver package directly to the mill screw eliminating backlash and gearing errors inherent in a screwdown mechanical system. Both single and dual resolver versions are available. The dual resolver unit contains a fine resolver which is geared 64:1 to the coarse resolver enabling greatly increased accuracy and resolution. The CC770R contains no electronics! It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. The resolver-to-digital electronics are mounted within the control system enclosure. APPLICATIONS The CC770R Resolver Transducer is designed for use as a positioning feedback device in mill duty environments. Among its features are: 1. Absolute Measurement - Retains exact position throughout a power shutdown. 2. Eliminates gearing errors in the mechanical system. 3. Long-line Transmissions capability - 1000 feet and greater. 4. Very high degree of noise rejection. Ratio type of signal transmission using a modulated carrier waveform. The single resolver configuration will support conversion accuracy and resolution to a 12 bit number. The dual resolver configuration will support conversion accuracy and resolution to a 21 bit number.

Suppliers

Company
Product
Description
Supplier Links
CC770-R RESOLVER TRANSDUCER - CC770R - Carlen Controls, Inc.
Roanoke, VA, USA
CC770-R RESOLVER TRANSDUCER
CC770R
CC770-R RESOLVER TRANSDUCER CC770R
GENERAL The CC770 Resolver Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the resolver package directly to the mill screw eliminating backlash and gearing errors inherent in a screwdown mechanical system. Both single and dual resolver versions are available. The dual resolver unit contains a fine resolver which is geared 64:1 to the coarse resolver enabling greatly increased accuracy and resolution. The CC770R contains no electronics! It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. The resolver-to-digital electronics are mounted within the control system enclosure. APPLICATIONS The CC770R Resolver Transducer is designed for use as a positioning feedback device in mill duty environments. Among its features are: 1. Absolute Measurement - Retains exact position throughout a power shutdown. 2. Eliminates gearing errors in the mechanical system. 3. Long-line Transmissions capability - 1000 feet and greater. 4. Very high degree of noise rejection. Ratio type of signal transmission using a modulated carrier waveform. The single resolver configuration will support conversion accuracy and resolution to a 12 bit number. The dual resolver configuration will support conversion accuracy and resolution to a 21 bit number.

GENERAL

The CC770 Resolver Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the resolver package directly to the mill screw eliminating backlash and gearing errors inherent in a screwdown mechanical system.

Both single and dual resolver versions are available. The dual resolver unit contains a fine resolver which is geared 64:1 to the coarse resolver enabling greatly increased accuracy and resolution. The CC770R contains no electronics! It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. The resolver-to-digital electronics are mounted within the control system enclosure.

APPLICATIONS

The CC770R Resolver Transducer is designed for use as a positioning feedback device in mill duty environments. Among its features are:

1. Absolute Measurement - Retains exact position throughout a power shutdown.

2. Eliminates gearing errors in the mechanical system.

3. Long-line Transmissions capability - 1000 feet and greater.

4. Very high degree of noise rejection. Ratio type of signal transmission using a modulated carrier waveform.

The single resolver configuration will support conversion accuracy and resolution to a 12 bit number. The dual resolver configuration will support conversion accuracy and resolution to a 21 bit number.

Supplier's Site

Technical Specifications

  Carlen Controls, Inc.
Product Category Rotary Position Sensors
Product Number CC770R
Product Name CC770-R RESOLVER TRANSDUCER
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

1200-1800 Series 1701 Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 354 to 358 degrees
Classification Sensor Element/Chip
View Details
High Speed Inductive Position Sensor IC with Analog Outputs - A17802PLEATR - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details
Sensor box - SRBE-CA3-YR90-MW-22A-2W-C2N12-C1 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Digital Position Indicator - SDP-08 D - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details