Sensata Technologies PHM5 Parallel Absolute Multi-Turn Encoder - Push Pull

Description
Solid shaft Ø 6 and Ø 10 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High performances in temperature –20°C to +85°C Parallel output – push pull electronic Universal electronic circuits from 5 to 30Vdc Protection against short-circuits and inversion of polarity High resolutions available: 8192 (13 bits) per turn Turn counting up to 65 536 (16 bits) Reset, Select, Latch, Direction functions Option: push-button on the cover for an encoder reset to a value X
Request a Quote Datasheet
Description
Solid shaft Ø 6 and Ø 10 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High performances in temperature –20°C to +85°C Parallel output – push pull electronic Universal electronic circuits from 5 to 30Vdc Protection against short-circuits and inversion of polarity High resolutions available: 8192 (13 bits) per turn Turn counting up to 65 536 (16 bits) Reset, Select, Latch, Direction functions Option: push-button on the cover for an encoder reset to a value X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHM5 Parallel Absolute Multi-Turn Encoder - Push Pull -  - Sensata Technologies
Attleboro, MA, United States
PHM5 Parallel Absolute Multi-Turn Encoder - Push Pull
PHM5 Parallel Absolute Multi-Turn Encoder - Push Pull
Solid shaft Ø 6 and Ø 10 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High performances in temperature –20°C to +85°C Parallel output – push pull electronic Universal electronic circuits from 5 to 30Vdc Protection against short-circuits and inversion of polarity High resolutions available: 8192 (13 bits) per turn Turn counting up to 65 536 (16 bits) Reset, Select, Latch, Direction functions Option: push-button on the cover for an encoder reset to a value X
  • Solid shaft Ø 6 and Ø 10 mm
  • Robustness and excellent resistance to shocks / vibrations
  • High protection level IP65, IP67 option with a sealing flange
  • High performances in temperature –20°C to +85°C
  • Parallel output – push pull electronic
  • Universal electronic circuits from 5 to 30Vdc
  • Protection against short-circuits and inversion of polarity
  • High resolutions available: 8192 (13 bits) per turn
  • Turn counting up to 65 536 (16 bits)
  • Reset, Select, Latch, Direction functions
  • Option: push-button on the cover for an encoder reset to a value X
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name PHM5 Parallel Absolute Multi-Turn Encoder - Push Pull
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01072-479-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Encoders - 6207-01002-9740-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
PHU9 CANopen Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 3000 rpm
Rotor Inertia 0.0078 oz-in-sec² (0.0550 kg-cm²)
View Details
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 73AJ8523 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details