TORCH, HEAD LIGHT, LED, 200M, 200LM; Torch Type:Head Light; Light Source:LED; Lumen Output:200lm; Beam Effective Distance:200m; Power Source:AA Batteries x 3; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 35AC5230 |
| Product Name | Torch, Head Light, Led, 200M, 200Lm; Torch Type Ck Tools |
| Flashlight Type | LED Flashlight; LED |