CAREL SpA Thermistors PTC0150000

Description
Carel PTC0150000 PTC Thermistor
Request a Quote
Description
Carel PTC0150000 PTC Thermistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistors - 163384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistors
163384
Thermistors 163384
Carel PTC0150000 PTC Thermistor

Carel PTC0150000 PTC Thermistor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 163384
Product Name Thermistors
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details