Cardinal Components, Inc. Crystals CX5Z-A5B2C5-40-10.0D18

Description
10MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1186-2-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 10.0000MHZ 18PF SMD

CRYSTAL 10.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1186-2-ND CX5Z-A5B2C5-40-10.0D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Surface Mount Crystals - ECS-120-13-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-5032 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details