Cardinal Components, Inc. Crystals CX532Z-A2B3C5-70-12.288D18

Description
12.288MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1185-2-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead

12.288MHz ±20ppm Crystal 18pF 70 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.2880MHZ 18PF SMD

CRYSTAL 12.2880MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1185-2-ND CX532Z-A2B3C5-70-12.288D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7293265 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Through Hole Crystals - ECS-110.5-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-22.1184-20-3050-R-TROQ - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 22.12 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details