Cardinal Components, Inc. Crystals CSM1Z-A5B2C5-60-8.0D18

Description
8MHz ±20ppm Crystal 18pF 60 Ohms HC-49S
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 18pF 60 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1173-2-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 60 Ohms HC-49S

8MHz ±20ppm Crystal 18pF 60 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1173-2-ND CSM1Z-A5B2C5-60-8.0D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 1849645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details