Cardinal Components, Inc. Crystals CSM1Z-A5B2C5-150-3.6864D18

Description
3.6864MHz ±20ppm Crystal 18pF 150 Ohms HC-49S
Request a Quote Datasheet
Description
3.6864MHz ±20ppm Crystal 18pF 150 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 370-1121-2-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±20ppm Crystal 18pF 150 Ohms HC-49S

3.6864MHz ±20ppm Crystal 18pF 150 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 3.6864MHZ 18PF SMD

CRYSTAL 3.6864MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 370-1121-2-ND CSM1Z-A5B2C5-150-3.6864D18
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details