Cardinal Components, Inc. Oscillators CPPC7Z-A5B6-32.0TS

Description
32MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CPPC7Z-A5B6-32.0TS-ND - DigiKey
Thief River Falls, MN, United States
32MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

32MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number CPPC7Z-A5B6-32.0TS-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
VCO / SURF MOUNT / ROHS ESD-P - ROS-6030C-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - 4423P - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.0200 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details