Cardinal Components, Inc. Oscillators CPPC7LZ-A7BR-66.0TS

Description
66MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
66MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CPPC7LZ-A7BR-66.0TS-ND - DigiKey
Thief River Falls, MN, United States
66MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

66MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number CPPC7LZ-A7BR-66.0TS-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
VOLTAGE CONT OSC / RoHS - POS-1025+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXC - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details