Cardinal Components, Inc. Oscillators CPPC7-A7BR-20.0TS

Description
20MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CPPC7-A7BR-20.0TS-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number CPPC7-A7BR-20.0TS-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-12.800-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO Oscillators - 1905970P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor SOT-23
Features / Standards RoHS
Frequency 500 MHz
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details