Cardinal Components, Inc. Crystals CPFBZ-A2C5-32.768D6

Description
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CPFBZ-A2C5-32.768D6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CPFBZ-A2C5-32.768D6-ND CPFBZ-A2C5-32.768D6
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC517CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 1775254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details