Cardas Audio, Ltd. Golden Reference Interconnect

Description
Golden Reference is an evolutionary interconnect design by George Cardas. It features Cardas patented “Golden Section", multi-gauge stranding in a symmetrical, helical tri-axial design. Thin wall Teflon® air tubes are used as dielectric and provide air suspension for the conductors. Cardas patented, “Constant-Q" construction places the smallest of the Golden Ratio strands at the center of the conductor to reduce stored energy and conductor resonance. Cable resonance is further reduced with controlled propagation, crossfield construction, matching conductor to dielectric characteristics with carefully computed strand layering. Multi-layer shielding and cross layered conductors reduce EMI and RFI to a new low. All conductors are individually coated to insulate and prevent oxidation. Golden Reference is a perfectly neutral reference cable. It sounds the same at any length, between any component, at any originating or terminating impedance. Golden Reference is perfectly symmetrical and non-directional. Like all Cardas cables, Golden Reference is individually inspected, and hand terminated using Rhodium plated connectors and Cardas formulated Quad Eutectic solder, for a lifetime of listening pleasure.
Description
Golden Reference is an evolutionary interconnect design by George Cardas. It features Cardas patented “Golden Section", multi-gauge stranding in a symmetrical, helical tri-axial design. Thin wall Teflon® air tubes are used as dielectric and provide air suspension for the conductors. Cardas patented, “Constant-Q" construction places the smallest of the Golden Ratio strands at the center of the conductor to reduce stored energy and conductor resonance. Cable resonance is further reduced with controlled propagation, crossfield construction, matching conductor to dielectric characteristics with carefully computed strand layering. Multi-layer shielding and cross layered conductors reduce EMI and RFI to a new low. All conductors are individually coated to insulate and prevent oxidation. Golden Reference is a perfectly neutral reference cable. It sounds the same at any length, between any component, at any originating or terminating impedance. Golden Reference is perfectly symmetrical and non-directional. Like all Cardas cables, Golden Reference is individually inspected, and hand terminated using Rhodium plated connectors and Cardas formulated Quad Eutectic solder, for a lifetime of listening pleasure.

Suppliers

Company
Product
Description
Supplier Links
Golden Reference is an evolutionary interconnect design by George Cardas. It features Cardas patented “Golden Section", multi-gauge stranding in a symmetrical, helical tri-axial design. Thin wall Teflon® air tubes are used as dielectric and provide air suspension for the conductors. Cardas patented, “Constant-Q" construction places the smallest of the Golden Ratio strands at the center of the conductor to reduce stored energy and conductor resonance. Cable resonance is further reduced with controlled propagation, crossfield construction, matching conductor to dielectric characteristics with carefully computed strand layering. Multi-layer shielding and cross layered conductors reduce EMI and RFI to a new low. All conductors are individually coated to insulate and prevent oxidation. Golden Reference is a perfectly neutral reference cable. It sounds the same at any length, between any component, at any originating or terminating impedance. Golden Reference is perfectly symmetrical and non-directional. Like all Cardas cables, Golden Reference is individually inspected, and hand terminated using Rhodium plated connectors and Cardas formulated Quad Eutectic solder, for a lifetime of listening pleasure.

Golden Reference is an evolutionary interconnect design by George Cardas. It features Cardas patented “Golden Section", multi-gauge stranding in a symmetrical, helical tri-axial design. Thin wall Teflon® air tubes are used as dielectric and provide air suspension for the conductors. Cardas patented, “Constant-Q" construction places the smallest of the Golden Ratio strands at the center of the conductor to reduce stored energy and conductor resonance. Cable resonance is further reduced with controlled propagation, crossfield construction, matching conductor to dielectric characteristics with carefully computed strand layering. Multi-layer shielding and cross layered conductors reduce EMI and RFI to a new low. All conductors are individually coated to insulate and prevent oxidation. Golden Reference is a perfectly neutral reference cable. It sounds the same at any length, between any component, at any originating or terminating impedance. Golden Reference is perfectly symmetrical and non-directional. Like all Cardas cables, Golden Reference is individually inspected, and hand terminated using Rhodium plated connectors and Cardas formulated Quad Eutectic solder, for a lifetime of listening pleasure.

Supplier's Site

Technical Specifications

  Cardas Audio, Ltd.
Product Category Cable Assemblies
Product Number Golden Reference Interconnect
Cable Shielding 100% spiral x 2 and Teflon graphite
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK1031-6354-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details