Carclo Technical Plastics Optics - Lenses 12086

Description
LENS CLEAR ELLIPTICAL/OVAL
Request a Quote Datasheet
Description
LENS CLEAR ELLIPTICAL/OVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1066-1086-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1086-ND
Optics - Lenses 1066-1086-ND
LENS CLEAR ELLIPTICAL/OVAL

LENS CLEAR ELLIPTICAL/OVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
12086
LED Lighting Lenses 12086
LED Lighting Lenses Optic 10mm

LED Lighting Lenses Optic 10mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1066-1086-ND 12086
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
LED Holders - 1-2325807-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Lenses & Reflectors - 664504 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 72 mm (2.83 inch)
View Details