Carclo Technical Plastics Optics - Lenses 12079

Description
LENS CLEAR 11-32DEG SPOT
Request a Quote Datasheet
Description
LENS CLEAR 11-32DEG SPOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1066-1090-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1090-ND
Optics - Lenses 1066-1090-ND
LENS CLEAR 11-32DEG SPOT

LENS CLEAR 11-32DEG SPOT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
12079
LED Lighting Lenses 12079
LED Lighting Lenses Optic 10mm

LED Lighting Lenses Optic 10mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1066-1090-ND 12079
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2213678-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796005 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.25mm
Lead Length 45.25 mm (1.78 inch)
View Details