Carclo Technical Plastics Optics - Lenses 10772

Description
LENS CLEAR 20-36DEG MEDIUM
Request a Quote Datasheet
Description
LENS CLEAR 20-36DEG MEDIUM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1066-1085-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1085-ND
Optics - Lenses 1066-1085-ND
LENS CLEAR 20-36DEG MEDIUM

LENS CLEAR 20-36DEG MEDIUM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
10772
LED Lighting Lenses 10772
LED Lighting Lenses Optic 10mm

LED Lighting Lenses Optic 10mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1066-1085-ND 10772
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1805430 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 25 x 25 x 5.65mm
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7374 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers