Carclo Technical Plastics Optics - Lenses 10758

Description
LENS CLEAR 28-51DEG WIDE SNAP-IN
Request a Quote Datasheet
Description
LENS CLEAR 28-51DEG WIDE SNAP-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1066-1094-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1094-ND
Optics - Lenses 1066-1094-ND
LENS CLEAR 28-51DEG WIDE SNAP-IN

LENS CLEAR 28-51DEG WIDE SNAP-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
10758
LED Lighting Lenses 10758
LED Lighting Lenses Optic 30mm

LED Lighting Lenses Optic 30mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1066-1094-ND 10758
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

T-1 Lens Cap-Yellow - 8676 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8796504 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 13 x 2.4 x 150mm
Lead Length 150 mm (5.91 inch)
View Details