Carclo Technical Plastics Hemispherical Bubble 10620

Description
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
Request a Quote Datasheet
Description
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hemispherical Bubble - 10620 - Carclo Technical Plastics
Latrobe, PA, USA
Hemispherical Bubble
10620
Hemispherical Bubble 10620
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.

Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application.

Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.

Supplier's Site Datasheet
Optics - Lenses - 1066-1062-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1062-ND
Optics - Lenses 1066-1062-ND
LENS CLEAR FLOOD ADHESIVE

LENS CLEAR FLOOD ADHESIVE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
10620
LED Lighting Lenses 10620
LED Lighting Lenses Optic, Bubble

LED Lighting Lenses Optic, Bubble

Buy Now Datasheet

Technical Specifications

  Carclo Technical Plastics DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 10620 1066-1062-ND 10620
Product Name Hemispherical Bubble Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens LED Lens
Number of LEDs 1
Lens Style Domed Domed
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.5mm
Lead Length 8.5 mm (0.3346 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
T-1 3/4 Lens Cap-Red - 8668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers