Carclo Technical Plastics Lens Front Narrow Array 10507

Description
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
Request a Quote Datasheet
Description
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Front Narrow Array - 10507 - Carclo Technical Plastics
Latrobe, PA, USA
Lens Front Narrow Array
10507
Lens Front Narrow Array 10507
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.

Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application.

Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.

Supplier's Site Datasheet
Optics - Lenses - 1066-1054-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1054-ND
Optics - Lenses 1066-1054-ND
LENS CLEAR 9-33DEG SPOT ADHESIVE

LENS CLEAR 9-33DEG SPOT ADHESIVE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
10507
LED Lighting Lenses 10507
LED Lighting Lenses Optic 10mm

LED Lighting Lenses Optic 10mm

Buy Now Datasheet

Technical Specifications

  Carclo Technical Plastics DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 10507 1066-1054-ND 10507
Product Name Lens Front Narrow Array Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens LED Lens
Number of LEDs 3
LED Type 20 mm; 20mm Dia
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8930 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 486-7058-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8796178 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 40.46 x 14.2 x 15.7mm
Lead Length 15.7 mm (0.6181 inch)
View Details