Carclo Technical Plastics Lenses 10403

Description
Lens with Integrated Mount Clear 120° Flood Adhesive
Request a Quote Datasheet
Description
Lens with Integrated Mount Clear 120° Flood Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 1066-1040-ND - DigiKey
Thief River Falls, MN, United States
Lens with Integrated Mount Clear 120° Flood Adhesive

Lens with Integrated Mount Clear 120° Flood Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 1066-1040-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
CVD Multispectral ZnS Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Materials ZnS
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Optical Lenses - Singlet Plano-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -10 to -500 mm (-0.3937 to -19.69 inch)
View Details
Positive Fresnel Lense - SC 245 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 10.8 mm (0.4252 inch)
View Details