Carclo Technical Plastics Optics - Lenses 10394

Description
LENS CLEAR 25-41DEG WIDE SNAP-IN
Request a Quote Datasheet
Description
LENS CLEAR 25-41DEG WIDE SNAP-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1066-1037-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1037-ND
Optics - Lenses 1066-1037-ND
LENS CLEAR 25-41DEG WIDE SNAP-IN

LENS CLEAR 25-41DEG WIDE SNAP-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
10394
LED Lighting Lenses 10394
LED Lighting Lenses Optic 26.5mm

LED Lighting Lenses Optic 26.5mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1066-1037-ND 10394
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707580 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.2mm
Lead Length 45.2 mm (1.78 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Spacer Mount for LED - 8928 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers