Carclo Technical Plastics Optics - Lenses 10198

Description
LENS CLR ELLIPTICAL/OVAL SNAP-IN
Request a Quote Datasheet
Description
LENS CLR ELLIPTICAL/OVAL SNAP-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1066-1017-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1017-ND
Optics - Lenses 1066-1017-ND
LENS CLR ELLIPTICAL/OVAL SNAP-IN

LENS CLR ELLIPTICAL/OVAL SNAP-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
10198
LED Lighting Lenses 10198
LED Lighting Lenses Optic, Elliptical

LED Lighting Lenses Optic, Elliptical

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1066-1017-ND 10198
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details
LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
Spacer Mount for LED - 8909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers