Carclo Technical Plastics Optics - Lenses 10003/L25

Description
LENS CLR ELLIPTICAL/OVAL SNAP-IN
Request a Quote Datasheet
Description
LENS CLR ELLIPTICAL/OVAL SNAP-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1066-1078-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1078-ND
Optics - Lenses 1066-1078-ND
LENS CLR ELLIPTICAL/OVAL SNAP-IN

LENS CLR ELLIPTICAL/OVAL SNAP-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
10003/L25
LED Lighting Lenses 10003/L25
LED Lighting Lenses Optic 20mm

LED Lighting Lenses Optic 20mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1066-1078-ND 10003/L25
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Holders - 2-2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 86 mm (3.39 inch)
Mount Style Pcb mounted
View Details