Carclo Technical Plastics Lenses 10003/25

Description
Lens Only, Holder Required Clear 20° ~ 41° Wide Snap In
Request a Quote Datasheet
Description
Lens Only, Holder Required Clear 20° ~ 41° Wide Snap In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 1066-1077-ND - DigiKey
Thief River Falls, MN, United States
Lens Only, Holder Required Clear 20° ~ 41° Wide Snap In

Lens Only, Holder Required Clear 20° ~ 41° Wide Snap In

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 1066-1077-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Optical Doublet Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Positive Fresnel Lense - SC 213-600 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 763 mm (30.06 inch)
View Details