22uF 400V ±20% Plugin,D13xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | KM220M400I200A |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic |