Series TRO ClearView plastic tubing provides the product protection you need for your packaging applications. Available in standard and heavy wall for added protection and durability. To place an order or request free samples of this product, please call 1-888-CAPLUGS for additional information.
Material: PETG
Standard Color: Natural
| Caplugs | |
|---|---|
| Product Category | Tubing |
| Product Number | TRO-937-022-48.000 |
| Product Name | Open End tubing |
| Type | Plastic |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX) |
| Color / Clarity | Solid |