Caplugs Teflon Discs TF02000

Description
The TF-SH Series Teflon tape is for high-temperature applications including chrome, cadmium, and nickel plating, Temperatures up to 400°F (204°C) Electrically conductive Acid resistant X-Ray opacity Material: Teflon Standard Color: Grey
Request a Quote
Description
The TF-SH Series Teflon tape is for high-temperature applications including chrome, cadmium, and nickel plating, Temperatures up to 400°F (204°C) Electrically conductive Acid resistant X-Ray opacity Material: Teflon Standard Color: Grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Teflon Discs - TF02000 - Caplugs
Buffalo, NY, USA
Teflon Discs
TF02000
Teflon Discs TF02000
The TF-SH Series Teflon tape is for high-temperature applications including chrome, cadmium, and nickel plating, Temperatures up to 400°F (204°C) Electrically conductive Acid resistant X-Ray opacity Material: Teflon Standard Color: Grey

The TF-SH Series Teflon tape is for high-temperature applications including chrome, cadmium, and nickel plating,

  • Temperatures up to 400°F (204°C)
  • Electrically conductive
  • Acid resistant
  • X-Ray opacity

Material: Teflon
Standard Color: Grey

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number TF02000
Product Name Teflon Discs
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Blasting Tape - BT100-4000 - Caplugs
Specs
Type Adhesive Tape
Width 4 inches (102 mm)
View Details
Aluminum Foil Discs - AF00437 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
E-Z Peel™ Discs - EZ02000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Powder Peel Blue Discs - PB01937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details