Caplugs Powder Peel Red Discs PR00187

Description
The PR-SH Series are die-cut discs made out of our PC11 high temperature polyester film tape used to mask off areas that do not require coating. PC11 has a higher temperature range than other Polyester tapes. Recommended for Powder coating, e-coating & anodizing Temperatures up to 425°F (220°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Red
Request a Quote
Description
The PR-SH Series are die-cut discs made out of our PC11 high temperature polyester film tape used to mask off areas that do not require coating. PC11 has a higher temperature range than other Polyester tapes. Recommended for Powder coating, e-coating & anodizing Temperatures up to 425°F (220°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powder Peel Red Discs - PR00187 - Caplugs
Buffalo, NY, USA
Powder Peel Red Discs
PR00187
Powder Peel Red Discs PR00187
The PR-SH Series are die-cut discs made out of our PC11 high temperature polyester film tape used to mask off areas that do not require coating. PC11 has a higher temperature range than other Polyester tapes. Recommended for Powder coating, e-coating & anodizing Temperatures up to 425°F (220°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Red

The PR-SH Series are die-cut discs made out of our PC11 high temperature polyester film tape used to mask off areas that do not require coating. PC11 has a higher temperature range than other Polyester tapes.

  • Recommended for Powder coating, e-coating & anodizing
  • Temperatures up to 425°F (220°C)
  • 2 mil polyester, 1.5 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue

Material: Polyester
Standard Color: Red

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PR00187
Product Name Powder Peel Red Discs
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

KD11 Crepe Paper Tape - KD11-1000 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Aluminum Foil Discs - AF01125 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
KD11 Crepe Paper Tape - KD11-150MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Lead Foil Discs - LF016MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details