Caplugs PC21 Green Polyester Tape Donuts PCD250X1000

Description
A die-cut donut version of our PC21 high temperature polyester film tape. It is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for powder coating, e-coating, and anodizing. Temperatures up to 400F 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Color: Green
Request a Quote
Description
A die-cut donut version of our PC21 high temperature polyester film tape. It is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for powder coating, e-coating, and anodizing. Temperatures up to 400F 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PC21 Green Polyester Tape Donuts - PCD250X1000 - Caplugs
Buffalo, NY, USA
PC21 Green Polyester Tape Donuts
PCD250X1000
PC21 Green Polyester Tape Donuts PCD250X1000
A die-cut donut version of our PC21 high temperature polyester film tape. It is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for powder coating, e-coating, and anodizing. Temperatures up to 400F 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Color: Green

A die-cut donut version of our PC21 high temperature polyester film tape. It is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for powder coating, e-coating, and anodizing.

  • Temperatures up to 400F
  • 2 mil polyester, 1.5 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue

Material: Polyester
Color: Green

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PCD250X1000
Product Name PC21 Green Polyester Tape Donuts
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Tape - 22-2500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Rubber Blasting Tape - BT100-4000 - Caplugs
Specs
Type Adhesive Tape
Width 4 inches (102 mm)
View Details
Lead Foil Discs - LF015MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Lead Foil Discs - LF01562 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details