Our PC90 high temperature polyester film tape is used to mask off areas that do not require coating. PC90 is a thinner tape and as such is suited for use on curved surfaces or profiles. Recommended for Powder coating, e-coating & anodizing. - Temperatures up to 400°F (204°C) - 1 mil thick polyester film, 2 mil thick silicone adhesive - Silicone adhesive will not leave an adhesive residue.
Material: Polyester
Standard Color: Blue
Optional Color: None
| Caplugs | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | PC90-50MM |
| Product Name | Blue Polyester Tapes |
| Type | Adhesive Tape |