Caplugs Yellow Polyester Tapes PC30-5MM

Description
Our PC30-SH series high-temperature polyester film tape is a low cost alternative to our PC21 series. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Yellow
Request a Quote
Description
Our PC30-SH series high-temperature polyester film tape is a low cost alternative to our PC21 series. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yellow Polyester Tapes - PC30-5MM - Caplugs
Buffalo, NY, USA
Yellow Polyester Tapes
PC30-5MM
Yellow Polyester Tapes PC30-5MM
Our PC30-SH series high-temperature polyester film tape is a low cost alternative to our PC21 series. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Yellow

Our PC30-SH series high-temperature polyester film tape is a low cost alternative to our PC21 series. It is used to mask off areas that do not require coating.

  • Recommended for Powder coating, e-coating & anodizing
  • Temperatures up to 400°F (204°C)
  • 2 mil polyester, 1.5 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue.

Material: Polyester
Standard Color: Yellow

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PC30-5MM
Product Name Yellow Polyester Tapes
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ01937 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Lead Foil Discs - LF01562 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Rubber Blasting Tape - BT100-3000 - Caplugs
Specs
Type Adhesive Tape
Width 3 inches (76.2 mm)
View Details
Electroplaters Vinyl Tape - EV01375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details