Caplugs Yellow Polyester Tapes PC30-0312

Description
Our PC30-SH series high-temperature polyester film tape is a low cost alternative to our PC21 series. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Yellow
Request a Quote
Description
Our PC30-SH series high-temperature polyester film tape is a low cost alternative to our PC21 series. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yellow Polyester Tapes - PC30-0312 - Caplugs
Buffalo, NY, USA
Yellow Polyester Tapes
PC30-0312
Yellow Polyester Tapes PC30-0312
Our PC30-SH series high-temperature polyester film tape is a low cost alternative to our PC21 series. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Yellow

Our PC30-SH series high-temperature polyester film tape is a low cost alternative to our PC21 series. It is used to mask off areas that do not require coating.

  • Recommended for Powder coating, e-coating & anodizing
  • Temperatures up to 400°F (204°C)
  • 2 mil polyester, 1.5 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue.

Material: Polyester
Standard Color: Yellow

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PC30-0312
Product Name Yellow Polyester Tapes
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Tape - 22-0500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Polyimide Discs - KP00250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Rubber Blasting Tape - BT100-3000 - Caplugs
Specs
Type Adhesive Tape
Width 3 inches (76.2 mm)
View Details
Glass Cloth Discs - GC01687 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details