Caplugs PC21 - Green Polyester Tape PC21-5MM

Description
Our PC21 high-temperature polyester film tape is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Green
Request a Quote
Description
Our PC21 high-temperature polyester film tape is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PC21 - Green Polyester Tape - PC21-5MM - Caplugs
Buffalo, NY, USA
PC21 - Green Polyester Tape
PC21-5MM
PC21 - Green Polyester Tape PC21-5MM
Our PC21 high-temperature polyester film tape is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Green

Our PC21 high-temperature polyester film tape is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating.

  • Recommended for Powder coating, e-coating & anodizing
  • Temperatures up to 400°F (204°C)
  • 2 mil polyester, 1.5 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue.

Material: Polyester
Standard Color: Green

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PC21-5MM
Product Name PC21 - Green Polyester Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD00875 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Anodizing Discs - AD014MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Rubber Blasting Tape - BT100-1000 - Caplugs
Specs
Type Adhesive Tape
Width 1 inches (25.4 mm)
View Details
Glass Cloth Discs - GC01000 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details