Caplugs PC21 - Green Polyester Tape PC21-0125

Description
Our PC21 high-temperature polyester film tape is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Green
Request a Quote
Description
Our PC21 high-temperature polyester film tape is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PC21 - Green Polyester Tape - PC21-0125 - Caplugs
Buffalo, NY, USA
PC21 - Green Polyester Tape
PC21-0125
PC21 - Green Polyester Tape PC21-0125
Our PC21 high-temperature polyester film tape is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue. Material: Polyester Standard Color: Green

Our PC21 high-temperature polyester film tape is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating.

  • Recommended for Powder coating, e-coating & anodizing
  • Temperatures up to 400°F (204°C)
  • 2 mil polyester, 1.5 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue.

Material: Polyester
Standard Color: Green

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PC21-0125
Product Name PC21 - Green Polyester Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD01500 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Rubber Blasting Tape - BT100-3000 - Caplugs
Specs
Type Adhesive Tape
Width 3 inches (76.2 mm)
View Details
Polyimide Tape - 22-100MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Lead Foil Discs - LF01875 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details