Caplugs Glass Cloth Tape PC198-1250

Description
PC198-SH series glass cloth tapes are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays & other high temp coating processes. Withstands high-temperatures up to 500°F (260°c) Resistant to high-pressure blasting Abrasion resistant Excellent resistance to solvents Flame retardant Excellent tensile strength for splicing materials with low internal strength Conformable Material: Glass Cloth Standard Color: White
Request a Quote
Description
PC198-SH series glass cloth tapes are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays & other high temp coating processes. Withstands high-temperatures up to 500°F (260°c) Resistant to high-pressure blasting Abrasion resistant Excellent resistance to solvents Flame retardant Excellent tensile strength for splicing materials with low internal strength Conformable Material: Glass Cloth Standard Color: White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glass Cloth Tape - PC198-1250 - Caplugs
Buffalo, NY, USA
Glass Cloth Tape
PC198-1250
Glass Cloth Tape PC198-1250
PC198-SH series glass cloth tapes are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays & other high temp coating processes. Withstands high-temperatures up to 500°F (260°c) Resistant to high-pressure blasting Abrasion resistant Excellent resistance to solvents Flame retardant Excellent tensile strength for splicing materials with low internal strength Conformable Material: Glass Cloth Standard Color: White

PC198-SH series glass cloth tapes are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays & other high temp coating processes.

  • Withstands high-temperatures up to 500°F (260°c)
  • Resistant to high-pressure blasting
  • Abrasion resistant
  • Excellent resistance to solvents
  • Flame retardant
  • Excellent tensile strength for splicing materials with low internal strength
  • Conformable

Material: Glass Cloth
Standard Color: White

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PC198-1250
Product Name Glass Cloth Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AF045MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
E-Z Peel™ Discs - EZ00500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Powder Peel Blue Discs - PB03500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Lead Foil Discs - LF01375 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details