Caplugs Red Polyester Tapes PC11-2000

Description
Our PC11 high temperature polyester film tape is used to mask off areas that should be protected from coating. PC11 has a higher temperature range than other Polyester tapes. Recommended for Powder coating, e-coating & anodizing Temperatures up to 425°F (220°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Red
Request a Quote
Description
Our PC11 high temperature polyester film tape is used to mask off areas that should be protected from coating. PC11 has a higher temperature range than other Polyester tapes. Recommended for Powder coating, e-coating & anodizing Temperatures up to 425°F (220°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Red Polyester Tapes - PC11-2000 - Caplugs
Buffalo, NY, USA
Red Polyester Tapes
PC11-2000
Red Polyester Tapes PC11-2000
Our PC11 high temperature polyester film tape is used to mask off areas that should be protected from coating. PC11 has a higher temperature range than other Polyester tapes. Recommended for Powder coating, e-coating & anodizing Temperatures up to 425°F (220°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Red

Our PC11 high temperature polyester film tape is used to mask off areas that should be protected from coating. PC11 has a higher temperature range than other Polyester tapes.

  • Recommended for Powder coating, e-coating & anodizing
  • Temperatures up to 425°F (220°C)
  • 2 mil polyester, 1.5 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue

Material: Polyester
Standard Color: Red

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PC11-2000
Product Name Red Polyester Tapes
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD00343 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Anodizing Discs - AD00125 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Anodizing Discs - AD00875 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Polyimide Discs - KP03750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details