Caplugs Red Polyester Tapes PC11-10MM

Description
Our PC11 high temperature polyester film tape is used to mask off areas that should be protected from coating. PC11 has a higher temperature range than other Polyester tapes. Recommended for Powder coating, e-coating & anodizing Temperatures up to 425°F (220°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Red
Request a Quote
Description
Our PC11 high temperature polyester film tape is used to mask off areas that should be protected from coating. PC11 has a higher temperature range than other Polyester tapes. Recommended for Powder coating, e-coating & anodizing Temperatures up to 425°F (220°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Red Polyester Tapes - PC11-10MM - Caplugs
Buffalo, NY, USA
Red Polyester Tapes
PC11-10MM
Red Polyester Tapes PC11-10MM
Our PC11 high temperature polyester film tape is used to mask off areas that should be protected from coating. PC11 has a higher temperature range than other Polyester tapes. Recommended for Powder coating, e-coating & anodizing Temperatures up to 425°F (220°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Red

Our PC11 high temperature polyester film tape is used to mask off areas that should be protected from coating. PC11 has a higher temperature range than other Polyester tapes.

  • Recommended for Powder coating, e-coating & anodizing
  • Temperatures up to 425°F (220°C)
  • 2 mil polyester, 1.5 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue

Material: Polyester
Standard Color: Red

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PC11-10MM
Product Name Red Polyester Tapes
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Discs - KP01312 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Rubber Blasting Tape - BT100-1000 - Caplugs
Specs
Type Adhesive Tape
Width 1 inches (25.4 mm)
View Details
Kwiky Dot™ Discs - KD01687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Powder Peel Blue Discs - PB04000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details